WH26-05-25 Cable by NTE Electronics

HOOK UP WIRE 25FT 26AWG COPPER GREEN

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$6.71

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for element14
element14
from US$6.71
-
Buy Now

Specifications

Jacket Material PVC
Jacket Color Green
Wire Gauge 26AWG
Conductor Area CSA -
Reel Length (Imperial) 25ft
Reel Length (Metric) 7.62m
No. of Max Strands x Strand Size -
Voltage Nom. 300V

Alternative Descriptions

HOOK UP WIRE, 25FT, 26AWG, COPPER, GREEN | element14
Hook Up Wire, 25Ft, 26Awg, Copper, Green | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WH26-05-25?

Additional datasheets, footprints and schematics for WH26-05-25 are listed on our Part Details page. You can also find images and similar parts to WH26-05-25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WH26-05-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WH26-05-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WH26-05-25 fall under?

The WH26-05-25 is listed under Cable Leads & Connectors > Cable > Cable & Wire.

Can I view similar or alternative parts?

You can view similar parts to WH26-05-25 when available in the Cable & Wire range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WH26-05-25 you can contact the distributor directly for product support, shipping queries etc.

Is the WH26-05-25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WH26-05-25 have stock available?

Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for WH26-05-25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WH26-05-25 often in real-time on the comparison pages.

What if I can't find stock of WH26-05-25?

You can fill out our help required form which you can use to request a quote for WH26-05-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay