Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Jacket Material | PVC |
---|---|
Jacket Color | Green |
Wire Gauge | 20AWG |
Conductor Area CSA | - |
Reel Length (Imperial) | 100ft |
Reel Length (Metric) | 30.48m |
No. of Max Strands x Strand Size | - |
Hook Up Wire, 100Ft, 20Awg Copper, Green | Newark Electronics |
Where can I find additional details, specifications and documents for a WH20-05-100?
Additional datasheets, footprints and schematics for WH20-05-100 are listed on our Part Details page. You can also find images and similar parts to WH20-05-100 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WH20-05-100 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WH20-05-100 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WH20-05-100 fall under?
The WH20-05-100 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to WH20-05-100 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WH20-05-100 you can contact the distributor directly for product support, shipping queries etc.
Is the WH20-05-100 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WH20-05-100 have stock available?
Authorised distributors including element14 and Newark Electronics have stock available or on a lead time for WH20-05-100.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WH20-05-100 often in real-time on the comparison pages.
What if I can't find stock of WH20-05-100?
You can fill out our help required form which you can use to request a quote for WH20-05-100 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.