Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Handheld |
---|---|
Enclosure Material | ABS |
External Height - Metric | 25mm |
External Width - Metric | 88mm |
External Depth - Metric | 146mm |
IP Rating | IP67 |
Body Colour | Black Red |
NEMA Rating | - |
External Height - Imperial | - |
External Width - Imperial | - |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | - |
WH Case, Plain, Blk Red, 146x88x25mm | RS |
Enclosure, Ip67, No Battery Compartment, Handheld, 25 Mm, 88 Mm, 146 Mm Rohs Compliant: Yes |Takachi WH145-25-N-BR | Newark Electronics |
HANDHELD ENCLOSURE, ABS, BLACK/RED | element14 |
Where can I find additional details, specifications and documents for a WH145-25-N-BR?
Additional datasheets, footprints and schematics for WH145-25-N-BR are listed on our Part Details page. You can also find images and similar parts to WH145-25-N-BR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WH145-25-N-BR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WH145-25-N-BR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WH145-25-N-BR fall under?
The WH145-25-N-BR is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to WH145-25-N-BR when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WH145-25-N-BR you can contact the distributor directly for product support, shipping queries etc.
Is the WH145-25-N-BR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WH145-25-N-BR have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for WH145-25-N-BR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WH145-25-N-BR often in real-time on the comparison pages.
What if I can't find stock of WH145-25-N-BR?
You can fill out our help required form which you can use to request a quote for WH145-25-N-BR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.