Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Limit Switch Actuator | Top Plunger |
---|---|
Housing Material | Zinc |
Operating Force Max | 16N |
Signal Range Max | 305m |
Switch Operation | Snap Action |
RoHS Compliant | Yes |
Switch, Limit, Wireless, Top Plunger | Newark Electronics |
Where can I find additional details, specifications and documents for a WGLA1A01AB?
Additional datasheets, footprints and schematics for WGLA1A01AB are listed on our Part Details page. You can also find images and similar parts to WGLA1A01AB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WGLA1A01AB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WGLA1A01AB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WGLA1A01AB fall under?
The WGLA1A01AB is listed under Switches & Relays > Switches > Limit Switches & Detector Switches > Wireless Limit Switches.
Can I view similar or alternative parts?
You can view similar parts to WGLA1A01AB when available in the Wireless Limit Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WGLA1A01AB you can contact the distributor directly for product support, shipping queries etc.
Is the WGLA1A01AB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WGLA1A01AB have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WGLA1A01AB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WGLA1A01AB often in real-time on the comparison pages.
What if I can't find stock of WGLA1A01AB?
You can fill out our help required form which you can use to request a quote for WGLA1A01AB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.