Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Data Rate | 1000Mbps |
---|---|
Ethernet Type | IEEE 802.3 IEEE 802.3u IEEE 802.3ab |
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
Controller IC Case Style | QFN |
No. of Pins | 64Pins |
IC Interface Type | I2C JTAG PCI SPI |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
RoHS Phthalates Compliant | To Be Advised |
MSL | MSL 3 - 168 hours |
Controller Type | Ethernet |
No. of Ports | 1Ports |
Operating Temperature Range | -40°C to +85°C |
Output Current Max | 9mA |
Output Voltage Max | 3.3V |
Supply Voltage Range | 3V to 3.6V |
Termination Type | Surface Mount Device |
GigabitEthernetController QFN64 | Rutronik |
CONTROLLER, ENET, INTEL 82574IT, 64PQFN | Farnell |
Controller, Ethernet, 1000Mbps, Qfn-64 | Newark Electronics |
Where can I find additional details, specifications and documents for a WG82574IT S LBAC?
Additional datasheets, footprints and schematics for WG82574IT S LBAC are listed on our Part Details page. You can also find images and similar parts to WG82574IT S LBAC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WG82574IT S LBAC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WG82574IT S LBAC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WG82574IT S LBAC fall under?
The WG82574IT S LBAC is listed under Electronic & Electrical Components > Semiconductors - ICs > Network Controllers.
Can I view similar or alternative parts?
You can view similar parts to WG82574IT S LBAC when available in the Network Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WG82574IT S LBAC you can contact the distributor directly for product support, shipping queries etc.
Is the WG82574IT S LBAC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WG82574IT S LBAC have stock available?
Authorised distributors including Rutronik, element14, Farnell and Newark Electronics have stock available or on a lead time for WG82574IT S LBAC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WG82574IT S LBAC often in real-time on the comparison pages.
What if I can't find stock of WG82574IT S LBAC?
You can fill out our help required form which you can use to request a quote for WG82574IT S LBAC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.