Status: | Unknown |
---|---|
Series: | WF Series |
RoHS: | Unknown |
Sensor Output | NPN / PNP |
---|---|
Sensing Range Max | 15mm |
Supply Voltage DC Min | 10V |
Supply Voltage DC Max | 30V |
Output Current | 100mA |
Product Range | WF Series |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 60mm |
External Length / Height | 50mm |
External Width | 12mm |
Frequency Response Max | 10kHz |
Operating Temperature Max | 60°C |
Operating Temperature Min | -20°C |
Output Current Max | 0.1A |
Response Time | 1ms |
Sensing Distance Max | 15mm |
Sensing Distance Min | 2mm |
Sensor Input | Optical |
Slot Width | 15mm |
Supply Voltage Range DC | 10V to 30V |
Thread Size | M8 |
Photoelectric fork sensor,15mm gap 40mmD | RS |
Photoelectric Sensor, Fork Sensors, NPN/PNP, Dark-ON/Light-ON,0.015m, DC, M8 4-Pin | SICK WF15-40B410 | RS Americas |
Fork Sensor, 15Mm, Npn/Pnp, 30V | Newark Electronics |
PHOTOSWITCH, FORK | element14 |
Where can I find additional details, specifications and documents for a WF15-40B410?
Additional datasheets, footprints and schematics for WF15-40B410 are listed on our Part Details page. You can also find images and similar parts to WF15-40B410 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WF15-40B410 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WF15-40B410 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WF15-40B410 fall under?
The WF15-40B410 is listed under Electronic & Electrical Components > Sensors & Transducers > Sensors.
Can I view similar or alternative parts?
You can view similar parts to WF15-40B410 when available in the Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WF15-40B410 you can contact the distributor directly for product support, shipping queries etc.
Is the WF15-40B410 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WF15-40B410 have stock available?
Authorised distributors including RS, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for WF15-40B410.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WF15-40B410 often in real-time on the comparison pages.
What if I can't find stock of WF15-40B410?
You can fill out our help required form which you can use to request a quote for WF15-40B410 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.