Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wire Size AWG Min | 26AWG |
---|---|
Wire Size AWG Max | 24AWG |
Unwrap Terminal Diameter | 0.07" |
Unwrap Terminal Hole Depth | 1" |
RoHS Compliant | NA |
Tools, Wire Wrap | Newark Electronics |
DSL WRAP AND UNWRAP TOOL | Jonard WDUD-26DS | RS Americas |
Where can I find additional details, specifications and documents for a WDUD-26DS?
Additional datasheets, footprints and schematics for WDUD-26DS are listed on our Part Details page. You can also find images and similar parts to WDUD-26DS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WDUD-26DS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WDUD-26DS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WDUD-26DS fall under?
The WDUD-26DS is listed under Tools & Production Supplies > Tools - Hand & Workholding > Wire Wrap Tools.
Can I view similar or alternative parts?
You can view similar parts to WDUD-26DS when available in the Wire Wrap Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WDUD-26DS you can contact the distributor directly for product support, shipping queries etc.
Is the WDUD-26DS RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WDUD-26DS have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for WDUD-26DS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WDUD-26DS often in real-time on the comparison pages.
What if I can't find stock of WDUD-26DS?
You can fill out our help required form which you can use to request a quote for WDUD-26DS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.