Status: | Unknown |
---|---|
Series: | WDLT Series |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Product Range | WDLT Series |
---|---|
External Width | 3.04" |
External Height | 1.05" |
Raceway / Duct Color | Grey |
Raceway / Duct Material | PVC (Polyvinylchloride) |
Body Material | PVC |
Wiring Duct, Slotted, Pvc, 25.4Mm H, Pack Of 4 1.83M/6Ft Pieces | Newark Electronics |
Where can I find additional details, specifications and documents for a WDLT-1204-72?
Additional datasheets, footprints and schematics for WDLT-1204-72 are listed on our Part Details page. You can also find images and similar parts to WDLT-1204-72 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WDLT-1204-72 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WDLT-1204-72 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WDLT-1204-72 fall under?
The WDLT-1204-72 is listed under Cable, Wire & Cable Assemblies > Cable Management > Raceway & Duct, Fittings & Accessories > Raceway & Duct.
Can I view similar or alternative parts?
You can view similar parts to WDLT-1204-72 when available in the Raceway & Duct range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WDLT-1204-72 you can contact the distributor directly for product support, shipping queries etc.
Is the WDLT-1204-72 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WDLT-1204-72 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WDLT-1204-72.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WDLT-1204-72 often in real-time on the comparison pages.
What if I can't find stock of WDLT-1204-72?
You can fill out our help required form which you can use to request a quote for WDLT-1204-72 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.