Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 850°F |
Output Power | 95W |
Kit Contents | Power Unit, DXV80 Pencil, WDH40 Stand |
Power Rating | 80W |
Supply Voltage | 120V |
RoHS Compliant | Yes |
Digital Shop Air Desoldering Station | Newark Electronics |
Where can I find additional details, specifications and documents for a WDD81XN?
Additional datasheets, footprints and schematics for WDD81XN are listed on our Part Details page. You can also find images and similar parts to WDD81XN on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WDD81XN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WDD81XN price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WDD81XN fall under?
The WDD81XN is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WDD81XN when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WDD81XN you can contact the distributor directly for product support, shipping queries etc.
Is the WDD81XN RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WDD81XN have stock available?
Authorised distributors including RS Americas and Newark Electronics have stock available or on a lead time for WDD81XN.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WDD81XN often in real-time on the comparison pages.
What if I can't find stock of WDD81XN?
You can fill out our help required form which you can use to request a quote for WDD81XN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.