Status: | Unknown |
---|---|
Series: | WD81 Series |
RoHS: | Unknown |
Prices starting from US$1,542.76
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,542.76
|
No stock
|
Buy Now |
Coil Voltage | 200VDC |
---|---|
Contact Configuration | DPDT |
Product Range | WD81 Series |
Relay Mounting | DIN Rail |
Contact Current | 5A |
Relay Terminals | Screw |
Contact Voltage AC Nom | 240V |
RoHS Compliant | No |
Relay, Safety, Dpdt, 240Vac, 30Vdc, 5A | Newark Electronics |
Where can I find additional details, specifications and documents for a WD810U-003?
Additional datasheets, footprints and schematics for WD810U-003 are listed on our Part Details page. You can also find images and similar parts to WD810U-003 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WD810U-003 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD810U-003 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WD810U-003 fall under?
The WD810U-003 is listed under Switches & Relays > Relays > Safety Relays.
Can I view similar or alternative parts?
You can view similar parts to WD810U-003 when available in the Safety Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WD810U-003 you can contact the distributor directly for product support, shipping queries etc.
Is the WD810U-003 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WD810U-003 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WD810U-003.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WD810U-003 often in real-time on the comparison pages.
What if I can't find stock of WD810U-003?
You can fill out our help required form which you can use to request a quote for WD810U-003 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.