Status: | Unknown |
---|---|
Series: | WD Purple Series |
RoHS: | Unknown |
Drive Type | Internal |
---|---|
Drive Size | 3.5" |
Drive Interface | SATA 6 Gb/s |
Hard Drive Capacity | 4TB |
Rotational Speed | 5400rpm |
Cache Buffer | 64MB |
Product Range | WD Purple Series |
DISK DRIVE, 3.5", 4TB, SATA 6 GB/S | Farnell |
Surveillance Hard Drive, Internal, 4Tb | Newark Electronics |
Where can I find additional details, specifications and documents for a WD40PURZ?
Additional datasheets, footprints and schematics for WD40PURZ are listed on our Part Details page. You can also find images and similar parts to WD40PURZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WD40PURZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD40PURZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WD40PURZ fall under?
The WD40PURZ is listed under Office, Computer & Networking Products > Computer Products > Drives > Disk Drives.
Can I view similar or alternative parts?
You can view similar parts to WD40PURZ when available in the Disk Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WD40PURZ you can contact the distributor directly for product support, shipping queries etc.
Is the WD40PURZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WD40PURZ have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for WD40PURZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WD40PURZ often in real-time on the comparison pages.
What if I can't find stock of WD40PURZ?
You can fill out our help required form which you can use to request a quote for WD40PURZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.