Status: | Unknown |
---|---|
Series: | WD Series |
RoHS: | Unknown |
Product Range | WD Series |
---|---|
Contact Configuration | DPDT |
Contact Current | 5A |
Relay Mounting | DIN Rail |
Contact Voltage VAC | 120V |
Relay Terminals | Screw |
Contact Voltage VDC | 30V |
RoHS Compliant | No |
Wd2759-002=Over/Undervoltage R |Kilovac Te Connectivity WD2759-002 | Newark Electronics |
Electromechanical Relay SPDT 13.5V to 32VDC DIN Rail | Avnet America |
MILITARY RELAY WD2759-002 | TTI Europe |
Where can I find additional details, specifications and documents for a WD2759-002?
Additional datasheets, footprints and schematics for WD2759-002 are listed on our Part Details page. You can also find images and similar parts to WD2759-002 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WD2759-002 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD2759-002 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WD2759-002 fall under?
The WD2759-002 is listed under Switches & Relays > Relays > Voltage Monitoring Relays.
Can I view similar or alternative parts?
You can view similar parts to WD2759-002 when available in the Voltage Monitoring Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WD2759-002 you can contact the distributor directly for product support, shipping queries etc.
Is the WD2759-002 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WD2759-002 have stock available?
Authorised distributors including Newark Electronics, Avnet America and TTI Europe have stock available or on a lead time for WD2759-002.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WD2759-002 often in real-time on the comparison pages.
What if I can't find stock of WD2759-002?
You can fill out our help required form which you can use to request a quote for WD2759-002 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.