Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Drive Type | Internal |
---|---|
Drive Size | 2.5" |
Drive Interface | SATA III |
Hard Drive Capacity | 2TB |
Rotational Speed | 5200rpm |
Cache Buffer | 8MB |
Hard Drive, Internal, 2Tb, Sata Iii | Newark Electronics |
Where can I find additional details, specifications and documents for a WD20NPVZ?
Additional datasheets, footprints and schematics for WD20NPVZ are listed on our Part Details page. You can also find images and similar parts to WD20NPVZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WD20NPVZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD20NPVZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WD20NPVZ fall under?
The WD20NPVZ is listed under Office, Computer & Networking Products > Computer Products > Drives > Disk Drives.
Can I view similar or alternative parts?
You can view similar parts to WD20NPVZ when available in the Disk Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WD20NPVZ you can contact the distributor directly for product support, shipping queries etc.
Is the WD20NPVZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WD20NPVZ have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for WD20NPVZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WD20NPVZ often in real-time on the comparison pages.
What if I can't find stock of WD20NPVZ?
You can fill out our help required form which you can use to request a quote for WD20NPVZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.