Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Drive Type | Internal |
---|---|
Drive Size | 2.5" |
Drive Interface | SATA III |
Hard Drive Capacity | 1TB |
Rotational Speed | 5400rpm |
Cache Buffer | 128MB |
RoHS Compliant | Yes |
DISK DRIVE, 2.5", 1TB, SATA 6 GB/S | Farnell |
WD Blue hard drives deliver solid performance and reliability while providing you with all the space you need to hold an enormous amount of photos, videos and files. These drives are designed for use as primary drives in notebooks, external enclosures and for certain industrial applications. With a wide array of capacities, cache sizes, and interfaces means there s a WD Blue hard drive that s just right for you. And because it s from WD, you ll have the confidence in knowing you ve selected a drive that s truly world-class. Ideal for: Notebooks, external enclosures and certain industrial applications. Features o WD Quality: Tested and proven compatibility so you can rest assured the drive will work in your system. o Low Power Consumption: Advanced power management features help to optimize your notebook battery life. o Quiet: WD s exclusive noise reducing technology helps to minimize noise keeping your notebook extra quiet. | Ebuyer |
Western Digital HDD, WD Blue, 2.5", 1TB, SATA III | Distrelec |
Drive Type:Internal | Newark Electronics |
Where can I find additional details, specifications and documents for a WD10SPZX?
Additional datasheets, footprints and schematics for WD10SPZX are listed on our Part Details page. You can also find images and similar parts to WD10SPZX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WD10SPZX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD10SPZX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WD10SPZX fall under?
The WD10SPZX is listed under Office, Computer & Networking Products > Computer Products > Drives > Disk Drives.
Can I view similar or alternative parts?
You can view similar parts to WD10SPZX when available in the Disk Drives range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WD10SPZX you can contact the distributor directly for product support, shipping queries etc.
Is the WD10SPZX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WD10SPZX have stock available?
Authorised distributors including Farnell, Ebuyer, Rutronik, Distrelec and Newark Electronics have stock available or on a lead time for WD10SPZX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WD10SPZX often in real-time on the comparison pages.
What if I can't find stock of WD10SPZX?
You can fill out our help required form which you can use to request a quote for WD10SPZX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.