Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Supply Voltage V AC | 230V |
---|---|
Power Rating | 95W |
For Use With | Weller WD1000 Soldering Station |
Product Range | - |
Plug Type | UK |
SVHC | No SVHC (17-Dec-2015) |
External Width | 108mm |
Height | 147mm |
Input Power | 95W |
Length | 134mm |
Single Secondary Voltage | 24V |
Supply Frequency Max | 60Hz |
Supply Frequency Min | 50Hz |
Temperature Stability + @ | +- 5°C |
Where can I find additional details, specifications and documents for a WD 1 UK?
Additional datasheets, footprints and schematics for WD 1 UK are listed on our Part Details page. You can also find images and similar parts to WD 1 UK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WD 1 UK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WD 1 UK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WD 1 UK fall under?
The WD 1 UK is listed under Tools & Maintenance > Soldering > Soldering Stations.
Can I view similar or alternative parts?
You can view similar parts to WD 1 UK when available in the Soldering Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WD 1 UK you can contact the distributor directly for product support, shipping queries etc.
Is the WD 1 UK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WD 1 UK have stock available?
There is no stock from authorised distributors for WD 1 UK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WD 1 UK often in real-time on the comparison pages.
What if I can't find stock of WD 1 UK?
You can fill out our help required form which you can use to request a quote for WD 1 UK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.