WCR38X250A4701JB Resistors by Vishay Intertechnology

RESISTOR WIREWOUND 4.7KOHM 5% SCREW

Status: Unknown
Series: WCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

No distributors results available

Specifications

Resistance 4.7kohm
Product Range WCR Series
Power Rating 2kW
Resistance Tolerance ± 5%
Resistor Terminals Screw
Voltage Rating 3.5kV
Resistor Element Material Wirewound
Temperature Coefficient 100ppm/°C


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WCR38X250A4701JB?

Additional datasheets, footprints and schematics for WCR38X250A4701JB are listed on our Part Details page. You can also find images and similar parts to WCR38X250A4701JB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WCR38X250A4701JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WCR38X250A4701JB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WCR38X250A4701JB fall under?

The WCR38X250A4701JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to WCR38X250A4701JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WCR38X250A4701JB you can contact the distributor directly for product support, shipping queries etc.

Is the WCR38X250A4701JB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WCR38X250A4701JB have stock available?

There is no stock from authorised distributors for WCR38X250A4701JB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WCR38X250A4701JB often in real-time on the comparison pages.

What if I can't find stock of WCR38X250A4701JB?

You can fill out our help required form which you can use to request a quote for WCR38X250A4701JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay