WCR38X250A3900JB Resistors by Vishay Intertechnology

RESISTOR WIREWOUND 390 OHM 5% SCREW

Status: Unknown
Series: WCR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$374.87

Distributor Stock
Logo for Farnell
Farnell
from US$621.52
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$374.87
-
Buy Now
Logo for element14
element14
from US$449.87
-
Buy Now

Specifications

Resistance 390ohm
Product Range WCR Series
Power Rating 2kW
Resistance Tolerance ± 5%
Resistor Terminals Screw
Voltage Rating 3.5kV
Resistor Element Material Wirewound
Temperature Coefficient 100ppm/°C

Alternative Descriptions

Through Hole Wirewound Resistor, Wcr Series, 390 Ohm, 2 Kw, 5%, 100Ppm/ C Rohs Compliant: Yes |Vishay WCR38X250A3900JB | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a WCR38X250A3900JB?

Additional datasheets, footprints and schematics for WCR38X250A3900JB are listed on our Part Details page. You can also find images and similar parts to WCR38X250A3900JB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for WCR38X250A3900JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WCR38X250A3900JB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does WCR38X250A3900JB fall under?

The WCR38X250A3900JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to WCR38X250A3900JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the WCR38X250A3900JB you can contact the distributor directly for product support, shipping queries etc.

Is the WCR38X250A3900JB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for WCR38X250A3900JB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WCR38X250A3900JB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for WCR38X250A3900JB often in real-time on the comparison pages.

What if I can't find stock of WCR38X250A3900JB?

You can fill out our help required form which you can use to request a quote for WCR38X250A3900JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay