Status: | Unknown |
---|---|
Series: | WCR Series |
RoHS: | Unknown |
Resistance | 15ohm |
---|---|
Product Range | WCR Series |
Power Rating | 2kW |
Resistance Tolerance | ± 5% |
Resistor Terminals | Screw |
Voltage Rating | 3.5kV |
Resistor Element Material | Wirewound |
Temperature Coefficient | 100ppm/°C |
Through Hole Wirewound Resistor, Wcr Series, 15 Ohm, 2 Kw, 5%, 100Ppm/ C Rohs Compliant: Yes |Vishay WCR38X250A15R0JB | Newark Electronics |
MCB WCR Series ceramic Screw Term High Pwr Wire Wound Resistor,15Ohm +/-5% 2000W | Vishay Dale WCR38X250A15R0JB | RS Americas |
Where can I find additional details, specifications and documents for a WCR38X250A15R0JB?
Additional datasheets, footprints and schematics for WCR38X250A15R0JB are listed on our Part Details page. You can also find images and similar parts to WCR38X250A15R0JB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WCR38X250A15R0JB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WCR38X250A15R0JB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WCR38X250A15R0JB fall under?
The WCR38X250A15R0JB is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WCR38X250A15R0JB when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WCR38X250A15R0JB you can contact the distributor directly for product support, shipping queries etc.
Is the WCR38X250A15R0JB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WCR38X250A15R0JB have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for WCR38X250A15R0JB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WCR38X250A15R0JB often in real-time on the comparison pages.
What if I can't find stock of WCR38X250A15R0JB?
You can fill out our help required form which you can use to request a quote for WCR38X250A15R0JB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.