Status: | Unknown |
---|---|
Series: | WCR Series |
RoHS: | Unknown |
Resistor Case Style | 1206 [3216 Metric] |
---|---|
Resistance | 200ohm |
Product Range | WCR Series |
Voltage Rating | 200V |
Resistor Element Material | Thick Film |
Power Rating | 250mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Res, 200R, 1%, 0.25W, 1206, Thick Film | Newark Electronics |
RES, 200R, 1%, 0.25W, 1206, THICK FILM | element14 |
200 OHM 1% .25W 100PPM | TTI Europe |
Where can I find additional details, specifications and documents for a WCR1206-200RFI?
Additional datasheets, footprints and schematics for WCR1206-200RFI are listed on our Part Details page. You can also find images and similar parts to WCR1206-200RFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WCR1206-200RFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WCR1206-200RFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WCR1206-200RFI fall under?
The WCR1206-200RFI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WCR1206-200RFI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WCR1206-200RFI you can contact the distributor directly for product support, shipping queries etc.
Is the WCR1206-200RFI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WCR1206-200RFI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for WCR1206-200RFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WCR1206-200RFI often in real-time on the comparison pages.
What if I can't find stock of WCR1206-200RFI?
You can fill out our help required form which you can use to request a quote for WCR1206-200RFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.