Status: | Unknown |
---|---|
Series: | WCR Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 82kohm |
Product Range | WCR Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Thick Film Resistor, Aec-Q200 Wcr Series, 82 Kohm, 125 Mw, - 1%, 150 V Rohs Compliant: Yes |Tt Electronics/welwyn WCR0805-82KFI | Newark Electronics |
RES, 82K, 1%, 0.125W, 0805, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a WCR0805-82KFI?
Additional datasheets, footprints and schematics for WCR0805-82KFI are listed on our Part Details page. You can also find images and similar parts to WCR0805-82KFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WCR0805-82KFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WCR0805-82KFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WCR0805-82KFI fall under?
The WCR0805-82KFI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WCR0805-82KFI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WCR0805-82KFI you can contact the distributor directly for product support, shipping queries etc.
Is the WCR0805-82KFI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WCR0805-82KFI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WCR0805-82KFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WCR0805-82KFI often in real-time on the comparison pages.
What if I can't find stock of WCR0805-82KFI?
You can fill out our help required form which you can use to request a quote for WCR0805-82KFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.