Status: | Unknown |
---|---|
Series: | WCR Series |
RoHS: | Unknown |
Resistor Case Style | 0805 [2012 Metric] |
---|---|
Resistance | 68ohm |
Product Range | WCR Series |
Voltage Rating | 150V |
Resistor Element Material | Thick Film |
Power Rating | 125mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
External Depth | 0.55mm |
External Length / Height | 2mm |
External Width | 1.25mm |
Insulation Resistance | 1000Mohm |
No. of Pins | 2Pins |
Operating Temperature Max | 155°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +155°C |
Proof Voltage | 500V |
Reel Quantity | 5000 |
Resistor Mounting | Surface Mount Device |
Tape Width | 8mm |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 68 Ohm, 125 Mw, 1%, 150 V Rohs Compliant: Yes |Tt Electronics/welwyn WCR0805-68RFI | Newark Electronics |
RES, 68R, 1%, 0.125W, 0805, THICK FILM | element14 |
Thick Film Resistors - SMD 68 ohm 1% 0.125W | Future Electronics |
68 OHM 1% .125W 100PPM | TTI Europe |
Where can I find additional details, specifications and documents for a WCR0805-68RFI?
Additional datasheets, footprints and schematics for WCR0805-68RFI are listed on our Part Details page. You can also find images and similar parts to WCR0805-68RFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WCR0805-68RFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WCR0805-68RFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WCR0805-68RFI fall under?
The WCR0805-68RFI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WCR0805-68RFI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WCR0805-68RFI you can contact the distributor directly for product support, shipping queries etc.
Is the WCR0805-68RFI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WCR0805-68RFI have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Future Electronics and TTI Europe have stock available or on a lead time for WCR0805-68RFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WCR0805-68RFI often in real-time on the comparison pages.
What if I can't find stock of WCR0805-68RFI?
You can fill out our help required form which you can use to request a quote for WCR0805-68RFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.