Status: | Unknown |
---|---|
Series: | WCR Series |
RoHS: | Unknown |
Resistor Case Style | 0603 [1608 Metric] |
---|---|
Resistance | 56kohm |
Product Range | WCR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 100mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 56 Kohm, 100 Mw, 1%, 50 V Rohs Compliant: Yes |Tt Electronics/welwyn WCR0603-56KFI | Newark Electronics |
RES, 56K, 1%, 0.1W, 0603, THICK FILM | element14 |
RES, 56K, 1%, 0.1W, 0603, REEL | Farnell |
Where can I find additional details, specifications and documents for a WCR0603-56KFI?
Additional datasheets, footprints and schematics for WCR0603-56KFI are listed on our Part Details page. You can also find images and similar parts to WCR0603-56KFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WCR0603-56KFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WCR0603-56KFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WCR0603-56KFI fall under?
The WCR0603-56KFI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WCR0603-56KFI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WCR0603-56KFI you can contact the distributor directly for product support, shipping queries etc.
Is the WCR0603-56KFI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WCR0603-56KFI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WCR0603-56KFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WCR0603-56KFI often in real-time on the comparison pages.
What if I can't find stock of WCR0603-56KFI?
You can fill out our help required form which you can use to request a quote for WCR0603-56KFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.