Status: | Unknown |
---|---|
Series: | WCR Series |
RoHS: | Unknown |
Resistor Case Style | 0402 [1005 Metric] |
---|---|
Resistance | 390kohm |
Product Range | WCR Series |
Voltage Rating | 50V |
Resistor Element Material | Thick Film |
Power Rating | 63mW |
Resistance Tolerance | ± 1% |
Temperature Coefficient | ± 100ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Wcr Series, 390 Kohm, 63 Mw, 1%, 50 V Rohs Compliant: Yes |Tt Electronics/welwyn WCR0402-390KFI | Newark Electronics |
RES, 390K, 1%, 0.063W, 0402, THICK FILM | element14 |
Where can I find additional details, specifications and documents for a WCR0402-390KFI?
Additional datasheets, footprints and schematics for WCR0402-390KFI are listed on our Part Details page. You can also find images and similar parts to WCR0402-390KFI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WCR0402-390KFI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WCR0402-390KFI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WCR0402-390KFI fall under?
The WCR0402-390KFI is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to WCR0402-390KFI when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WCR0402-390KFI you can contact the distributor directly for product support, shipping queries etc.
Is the WCR0402-390KFI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WCR0402-390KFI have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WCR0402-390KFI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WCR0402-390KFI often in real-time on the comparison pages.
What if I can't find stock of WCR0402-390KFI?
You can fill out our help required form which you can use to request a quote for WCR0402-390KFI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.