Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$354.70
Distributor | Stock | ||
---|---|---|---|
RS
from US$513.43
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$518.56
|
27
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$354.70
|
26
in stock
|
Buy Now | |
element14
from US$479.02
|
18
in stock
|
Buy Now | |
Farnell
from US$448.96
|
18
in stock
|
Buy Now | |
Distrelec
from US$496.25
|
-
|
Buy Now | |
TTI Europe
from US$514.58
|
-
|
Buy Now |
Crimp Tool Type | Hand |
---|---|
For Use With | JST SWPR-001T-P025 & SWPT-001T-P025Â 26-22AWG Contacts |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Crimp Application | Connectors |
IP / NEMA Rating | IP67 |
Crimp Tool | Newark Electronics |
Tool: for crimping | Transfer Multisort Elektronik |
JWPF crimp tool | RS |
JST Crimping Pliers 22 ... 26AWG 193mm | Distrelec |
HANDTOOL | TTI Europe |
Where can I find additional details, specifications and documents for a WC-JWPF?
Additional datasheets, footprints and schematics for WC-JWPF are listed on our Part Details page. You can also find images and similar parts to WC-JWPF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WC-JWPF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WC-JWPF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WC-JWPF fall under?
The WC-JWPF is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to WC-JWPF when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WC-JWPF you can contact the distributor directly for product support, shipping queries etc.
Is the WC-JWPF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WC-JWPF have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for WC-JWPF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WC-JWPF often in real-time on the comparison pages.
What if I can't find stock of WC-JWPF?
You can fill out our help required form which you can use to request a quote for WC-JWPF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.