Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$12.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$12.75
|
No stock
|
Buy Now |
Marker Type | Write On |
---|---|
Legend | - |
Marker Dimensions | - |
Marker Material | Acrylic |
Legend Colour | - |
Marker Colour | Blue |
Product Range | - |
SVHC | Bis (2-ethylhexyl)phthalate (DEHP) (15-Jun-2015) |
Accessory Type | Wire Marker Printers |
Body Material | Acrylic |
Cable Diameter Max | 7.62mm |
Cable Diameter Min | 2.54mm |
Colour | Blue |
Material | Aggressive Acrylic Adhesive Impervious to Oil and Water |
LABEL DISPENSER, 19 X 31.8MM | Farnell |
Where can I find additional details, specifications and documents for a WCD-318?
Additional datasheets, footprints and schematics for WCD-318 are listed on our Part Details page. You can also find images and similar parts to WCD-318 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WCD-318 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WCD-318 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WCD-318 fall under?
The WCD-318 is listed under Cable Leads & Connectors > Cable > Cable Accessories.
Can I view similar or alternative parts?
You can view similar parts to WCD-318 when available in the Cable Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WCD-318 you can contact the distributor directly for product support, shipping queries etc.
Is the WCD-318 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WCD-318 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for WCD-318.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WCD-318 often in real-time on the comparison pages.
What if I can't find stock of WCD-318?
You can fill out our help required form which you can use to request a quote for WCD-318 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.