Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Crimp Tool Type | Ratchet |
---|---|
For Use With | JST SXA-01T-P0.6 & SXAM-01T-P0.6Â 24-20AWG Contacts |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Hand tool XA pin large | RS |
Crimp Tool, Ratchet, 20Awg Skt Contact | Newark Electronics |
TOOL, CRIMP FOR SXAM01T-P0.6 | element14 |
JST Crimping Pliers 20 ... 24AWG | Distrelec |
Where can I find additional details, specifications and documents for a WC-700M?
Additional datasheets, footprints and schematics for WC-700M are listed on our Part Details page. You can also find images and similar parts to WC-700M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WC-700M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WC-700M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WC-700M fall under?
The WC-700M is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to WC-700M when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WC-700M you can contact the distributor directly for product support, shipping queries etc.
Is the WC-700M RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WC-700M have stock available?
Authorised distributors including RS, Newark Electronics, element14, Distrelec and Farnell have stock available or on a lead time for WC-700M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WC-700M often in real-time on the comparison pages.
What if I can't find stock of WC-700M?
You can fill out our help required form which you can use to request a quote for WC-700M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.