Status: | Unknown |
---|---|
Series: | Hand Crimping Tool |
RoHS: | Unknown |
Prices starting from US$304.24
Distributor | Stock | ||
---|---|---|---|
RS
from US$514.13
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$518.83
|
73
in stock
|
Buy Now | |
element14
from US$479.88
|
60
in stock
|
Buy Now | |
Farnell
from US$449.57
|
60
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$304.24
|
58
in stock
|
Buy Now | |
Distrelec
from US$512.75
|
22
in stock
|
Buy Now | |
Heilind Electronics
from US$552.71
|
5
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$552.71
|
1
in stock
|
Buy Now | |
Future Electronics
from US$492.02
|
-
|
Buy Now | |
TTI Europe
from US$501.41
|
-
|
Buy Now |
Crimp Tool Type | Ratchet |
---|---|
For Use With | JST SXH-001T-P0.6 28AWG/26AWG/24AWG/22AWG Wire Size Contacts |
Product Range | Hand Crimping Tool |
SVHC | No SVHC (17-Dec-2015) |
Hand Tool For Sxh-001T-P0.6 Crimp Contact | Newark Electronics |
HAND TOOL, CRIMP | element14 |
Tool: for crimping | Transfer Multisort Elektronik |
JST Crimping Pliers 22 ... 28AWG 193mm | Distrelec |
XH crimp tool | RS |
Crimping pliers for Rectangular contacts, 0.08-0.33 mm, AWG 28-22 | Future Electronics |
HANDTOOL | TTI Europe |
Where can I find additional details, specifications and documents for a WC-110?
Additional datasheets, footprints and schematics for WC-110 are listed on our Part Details page. You can also find images and similar parts to WC-110 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WC-110 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WC-110 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WC-110 fall under?
The WC-110 is listed under Tools & Maintenance > Hand Tools > Crimp & Insertion Tools.
Can I view similar or alternative parts?
You can view similar parts to WC-110 when available in the Crimp & Insertion Tools range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WC-110 you can contact the distributor directly for product support, shipping queries etc.
Is the WC-110 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WC-110 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Distrelec have stock available or on a lead time for WC-110.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WC-110 often in real-time on the comparison pages.
What if I can't find stock of WC-110?
You can fill out our help required form which you can use to request a quote for WC-110 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.