Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Shielding | Screened |
---|---|
No. of Cores | 4Core |
Wire Gauge | - |
Conductor Area CSA | - |
Reel Length (Imperial) | 32ft |
Reel Length (Metric) | 10m |
Jacket Colour | - |
No. of Max Strands x Strand Size | 7 x 0.2mm |
Conductor Material | Copper |
Jacket Material | Fluoropolymer |
External Diameter | - |
Voltage Rating | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Cable Type | Braided Shield |
External Length / Height | 10m |
Height | 10m |
Tc Wire, Type Rtd, 7X0.2Mm, 32 | Newark Electronics |
RTD CABLE, 10M, 7/0.2MM | element14 |
Where can I find additional details, specifications and documents for a WC-052 X10?
Additional datasheets, footprints and schematics for WC-052 X10 are listed on our Part Details page. You can also find images and similar parts to WC-052 X10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WC-052 X10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WC-052 X10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WC-052 X10 fall under?
The WC-052 X10 is listed under Labfacility Parts.
Can I view similar or alternative parts?
You can view similar parts to WC-052 X10 when available in the Labfacility Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WC-052 X10 you can contact the distributor directly for product support, shipping queries etc.
Is the WC-052 X10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WC-052 X10 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for WC-052 X10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WC-052 X10 often in real-time on the comparison pages.
What if I can't find stock of WC-052 X10?
You can fill out our help required form which you can use to request a quote for WC-052 X10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.