Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Material | Steel |
---|---|
External Height - Metric | 160mm |
External Width - Metric | 513.3mm |
For Use With | 19" Racks |
External Height - Imperial | 6.3" |
External Width - Imperial | 20.2" |
RoHS Compliant | No |
Mounting Bracket, 19In Rack System Steel | Newark Electronics |
PANNET HINGED WALL BRACKET, 4 | Avnet America |
Wall Mount Bracket, Screw On, 4U, 7.00 in. H x 19.00 in. W x 6 in. D, Steel, Black | Carlton-Bates |
Wire Ducting & Raceways HINGED WALL BRACKET, 4 | Sager |
Where can I find additional details, specifications and documents for a WBH4?
Additional datasheets, footprints and schematics for WBH4 are listed on our Part Details page. You can also find images and similar parts to WBH4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WBH4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WBH4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WBH4 fall under?
The WBH4 is listed under Enclosures, Racks & Cabinets > Enclosure, Rack & Cabinet Accessories > Mounting Brackets.
Can I view similar or alternative parts?
You can view similar parts to WBH4 when available in the Mounting Brackets range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WBH4 you can contact the distributor directly for product support, shipping queries etc.
Is the WBH4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WBH4 have stock available?
Authorised distributors including Newark Electronics, Avnet America, Carlton-Bates and Sager have stock available or on a lead time for WBH4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WBH4 often in real-time on the comparison pages.
What if I can't find stock of WBH4?
You can fill out our help required form which you can use to request a quote for WBH4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.