Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
For Use With | RMQ16 Series Pushbutton Switches |
---|---|
Voltage AC | 24V |
RoHS Compliant | Yes |
Eaton Möller Incandescent Bulb, 1W, W2x4.6d, 24V | Distrelec |
Bulb | Transfer Multisort Elektronik |
Switch Component, Lamp | Newark Electronics |
Lamp, Filament Indicator Lamp, Incandescent,24 V,40 mA,7000h | Eaton - Cutler Hammer WBGL24 | RS Americas |
LAMP, 24V | Farnell |
Where can I find additional details, specifications and documents for a WBGL24?
Additional datasheets, footprints and schematics for WBGL24 are listed on our Part Details page. You can also find images and similar parts to WBGL24 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WBGL24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WBGL24 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WBGL24 fall under?
The WBGL24 is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to WBGL24 when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WBGL24 you can contact the distributor directly for product support, shipping queries etc.
Is the WBGL24 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for WBGL24 have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, RS Americas and Farnell have stock available or on a lead time for WBGL24.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WBGL24 often in real-time on the comparison pages.
What if I can't find stock of WBGL24?
You can fill out our help required form which you can use to request a quote for WBGL24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.