Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Wrap Tool Type | Bit |
---|---|
Wire Wrap Style | Modified |
Outside Diameter Min | 0.58mm |
Outside Diameter Max | 0.96mm |
Wire Size AWG Min | - |
Wire Size AWG Max | 26AWG |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Diagonal Length Min | 0.58mm |
Hole Diameter | 1.02mm |
Terminal Diagonal Max | 0.96mm |
Terminal Hole Depth | 19.05mm |
Wire Diameter | 0.4mm |
Wire Wrap, Bit, Modified, 24Awg | Newark Electronics |
WIRE WRAP BIT, MODIFIED, 26AWG | element14 |
Where can I find additional details, specifications and documents for a WB26SM?
Additional datasheets, footprints and schematics for WB26SM are listed on our Part Details page. You can also find images and similar parts to WB26SM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WB26SM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WB26SM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WB26SM fall under?
The WB26SM is listed under Education Maker & Hobbyist Electronics > Prototyping & Accessories > Wire Wrapping.
Can I view similar or alternative parts?
You can view similar parts to WB26SM when available in the Wire Wrapping range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WB26SM you can contact the distributor directly for product support, shipping queries etc.
Is the WB26SM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WB26SM have stock available?
Authorised distributors including Newark Electronics, element14, Farnell and RS Americas have stock available or on a lead time for WB26SM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WB26SM often in real-time on the comparison pages.
What if I can't find stock of WB26SM?
You can fill out our help required form which you can use to request a quote for WB26SM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.