Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Family Name | i.MX 7 |
Core Architecture | ARM |
Core Sub-Architecture | Cortex-M4 Cortex-M7 |
Silicon Core Number | i.MX 7Solo |
Kit Contents | Dev Board i.MX 7Solo I/O Daughter Card BC3770 Battery |
Product Range | - |
Features | Wearables Reference Platform WiFi/BLE/USB-OTG/NFC I/F Camera/MIPI Display/Audio USB Power |
Silicon Manufacturer:Nxp | Newark Electronics |
Where can I find additional details, specifications and documents for a WARP7?
Additional datasheets, footprints and schematics for WARP7 are listed on our Part Details page. You can also find images and similar parts to WARP7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WARP7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WARP7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WARP7 fall under?
The WARP7 is listed under Embedded Computers Education & Maker Boards > ARM > Embedded Development Kits - ARM.
Can I view similar or alternative parts?
You can view similar parts to WARP7 when available in the Embedded Development Kits - ARM range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WARP7 you can contact the distributor directly for product support, shipping queries etc.
Is the WARP7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WARP7 have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for WARP7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WARP7 often in real-time on the comparison pages.
What if I can't find stock of WARP7?
You can fill out our help required form which you can use to request a quote for WARP7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.