Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage VAC | 120V |
---|---|
Heat Temperature Max | 1022°F |
Output Power | 100W |
Kit Contents | Power Unit, HAP1 Hot Air Pencil, KH27 Holder, R04 & R06 Nozzle, Cleaning Set |
RoHS Compliant | NA |
Digital Hot Air Station, 122F-1022F | Newark Electronics |
Where can I find additional details, specifications and documents for a WAD101N?
Additional datasheets, footprints and schematics for WAD101N are listed on our Part Details page. You can also find images and similar parts to WAD101N on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for WAD101N on our Product Comparison page. Access via the 'View Pricing & Stock' button to view WAD101N price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does WAD101N fall under?
The WAD101N is listed under Tools & Production Supplies > Soldering Stations & Accessories > Soldering Stations > Hot Air Stations.
Can I view similar or alternative parts?
You can view similar parts to WAD101N when available in the Hot Air Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the WAD101N you can contact the distributor directly for product support, shipping queries etc.
Is the WAD101N RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for WAD101N have stock available?
Authorised distributors including Newark Electronics and RS Americas have stock available or on a lead time for WAD101N.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for WAD101N often in real-time on the comparison pages.
What if I can't find stock of WAD101N?
You can fill out our help required form which you can use to request a quote for WAD101N from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.