Status: | Unknown |
---|---|
Series: | W9 Series |
RoHS: | Unknown |
Prices starting from US$55.60
Distributor | Stock | ||
---|---|---|---|
RS
from US$55.60
|
No stock
|
Buy Now | |
Newark Electronics
from US$95.38
|
245
in stock
|
Buy Now | |
element14
from US$89.50
|
245
in stock
|
Buy Now | |
Farnell
from US$103.20
|
245
in stock
|
Buy Now | |
TE Store
from US$316.92
|
50
in stock
|
Buy Now | |
TTI Europe
from US$92.04
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W9 Series |
---|---|
Current Rating | 30A |
No. of Poles | 3 Pole |
Input Voltage VAC | 277V |
Interrupting Capacity | 5kA |
Trip Time | 20s |
Dielectric Strength | 1.5kV |
Operating Voltage | 277V |
Circuit Breaker, Hydromagnetic, 3P, 277V, 30A | Newark Electronics |
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 30A | element14 |
W93-X112-30=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 277 VAC Magnetic Series Trip Without Black | Circuit Breaker | Part Number: W93-X112-30 | Internal Number: 1393255-8 | TE Connectivity | TE Store |
ER - Circuit Breaker | RS |
W93-X112-30 CIRCUIT BREAKER | TTI Europe |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
Where can I find additional details, specifications and documents for a W93-X112-30?
Additional datasheets, footprints and schematics for W93-X112-30 are listed on our Part Details page. You can also find images and similar parts to W93-X112-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W93-X112-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W93-X112-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W93-X112-30 fall under?
The W93-X112-30 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W93-X112-30 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W93-X112-30 you can contact the distributor directly for product support, shipping queries etc.
Is the W93-X112-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W93-X112-30 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for W93-X112-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W93-X112-30 often in real-time on the comparison pages.
What if I can't find stock of W93-X112-30?
You can fill out our help required form which you can use to request a quote for W93-X112-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.