Status: | Unknown |
---|---|
Series: | W9 Series |
RoHS: | Unknown |
Prices starting from US$26.41
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$107.58
|
No stock
|
Buy Now | |
RS Americas
from US$26.41
|
28
in stock
|
Buy Now | |
TE Store
from US$316.92
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$118.57
|
1
in stock
|
Buy Now | |
Rapid Electronics
from US$220.42
|
1
in stock
|
Buy Now | |
Chip One Stop
from US$168.00
|
1
in stock
|
Buy Now | |
Avnet America
from US$169.90
|
-
|
Buy Now | |
element14
from US$100.80
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W9 Series |
---|---|
Current Rating | 25A |
No. of Poles | 3 Pole |
Input Voltage VAC | 277V |
Interrupting Capacity | 5kA |
Trip Time | 20s |
Dielectric Strength | 1.5kV |
Operating Voltage | 277V |
Circuit Breaker Hyd/Mag Togl Cur-Rtg 25A Panel 3 Pole Vol-Rtg 277VAC Stud Snap | TE Connectivity W93-X112-25 | RS Americas |
W93-X112-25=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 277 VAC Magnetic Series Trip Without Black | Circuit Breaker | Part Number: W93-X112-25 | Internal Number: 1393255-6 | TE Connectivity | TE Store |
W93-X112-25=M6/M7/M9/W6/W7 |Potter&brumfield Te Connectivity W93-X112-25 | Newark Electronics |
Circuit Breakers W93-X112-25 M6/M7/M9/W6/W7 | Rapid Electronics |
Circuit Breaker Magnetic Hydraulic 3Pole 25A 277VAC | Avnet America |
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 25A | element14 |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
Where can I find additional details, specifications and documents for a W93-X112-25?
Additional datasheets, footprints and schematics for W93-X112-25 are listed on our Part Details page. You can also find images and similar parts to W93-X112-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W93-X112-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W93-X112-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W93-X112-25 fall under?
The W93-X112-25 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W93-X112-25 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W93-X112-25 you can contact the distributor directly for product support, shipping queries etc.
Is the W93-X112-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W93-X112-25 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for W93-X112-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W93-X112-25 often in real-time on the comparison pages.
What if I can't find stock of W93-X112-25?
You can fill out our help required form which you can use to request a quote for W93-X112-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.