Status: | Unknown |
---|---|
Series: | W9 Series |
RoHS: | Unknown |
Prices starting from US$105.94
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$112.50
|
4
in stock
|
Buy Now | |
RS Americas
from US$117.15
|
51
in stock
|
Buy Now | |
TE Store
from US$316.89
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$113.51
|
4
in stock
|
Buy Now | |
element14
from US$111.67
|
4
in stock
|
Buy Now | |
Avnet America
from US$105.94
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W9 Series |
---|---|
Current Rating | 20A |
No. of Poles | 3 Pole |
Input Voltage VAC | 277V |
Interrupting Capacity | 5kA |
Trip Time | 20s |
Dielectric Strength | 1.5kV |
Operating Voltage | 277V |
Circuit Breaker Magnetic Toggle Cur-Rtg 20A Panel 3 Pole W9 Series | TE Connectivity W93-X112-20 | RS Americas |
W93-X112-20=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 277 VAC Magnetic Series Trip Without Black | Circuit Breaker | Part Number: W93-X112-20 | Internal Number: 1393255-4 | TE Connectivity | TE Store |
Circuit Breaker, Hydromagnetic, 3P, 277V, 20A | Newark Electronics |
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 20A | element14 |
Circuit Breaker Magnetic Hydraulic 3Pole 20A 277VAC | Avnet America |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
Where can I find additional details, specifications and documents for a W93-X112-20?
Additional datasheets, footprints and schematics for W93-X112-20 are listed on our Part Details page. You can also find images and similar parts to W93-X112-20 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W93-X112-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W93-X112-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W93-X112-20 fall under?
The W93-X112-20 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W93-X112-20 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W93-X112-20 you can contact the distributor directly for product support, shipping queries etc.
Is the W93-X112-20 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W93-X112-20 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for W93-X112-20.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W93-X112-20 often in real-time on the comparison pages.
What if I can't find stock of W93-X112-20?
You can fill out our help required form which you can use to request a quote for W93-X112-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.