Status: | Unknown |
---|---|
Series: | W9 Series |
RoHS: | Unknown |
Prices starting from US$41.89
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$106.13
|
67
in stock
|
Buy Now | |
RS Americas
from US$59.44
|
448
in stock
|
Buy Now | |
TE Store
from US$276.24
|
70
in stock
|
Buy Now | |
Newark Electronics
from US$88.16
|
67
in stock
|
Buy Now | |
element14
from US$89.60
|
67
in stock
|
Buy Now | |
Relay Specialties
from US$41.89
|
5
in stock
|
Buy Now | |
Avnet America
from US$94.15
|
-
|
Buy Now |
Product Range | W9 Series |
---|---|
Current Rating | 25A |
No. of Poles | 2 Pole |
Input Voltage VAC | 277V |
Interrupting Capacity | 5kA |
Trip Time | 20s |
Dielectric Strength | 1.5kV |
Operating Voltage | 277V |
Circuit Breakers, Toggle, W9, 25A, 277 VAC, 10-32 Stud, 2 Poles, Black, Magnetic | TE Connectivity W92-X112-25 | RS Americas |
W92-X112-25=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 277 VAC Magnetic Series Trip Without Black | Circuit Breaker | Part Number: W92-X112-25 | Internal Number: 7-1393254-4 | TE Connectivity | TE Store |
Circuit Breaker, Hydromagnetic, 2P, 277V, 25A | Newark Electronics |
CIRCUIT BREAKER, HYDROMAGNETIC, 2P, 277V, 25A | element14 |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
Circuit Breaker Magnetic Hydraulic 2Pole 25A 277VAC | Avnet America |
Where can I find additional details, specifications and documents for a W92-X112-25?
Additional datasheets, footprints and schematics for W92-X112-25 are listed on our Part Details page. You can also find images and similar parts to W92-X112-25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W92-X112-25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W92-X112-25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W92-X112-25 fall under?
The W92-X112-25 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W92-X112-25 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W92-X112-25 you can contact the distributor directly for product support, shipping queries etc.
Is the W92-X112-25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W92-X112-25 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for W92-X112-25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W92-X112-25 often in real-time on the comparison pages.
What if I can't find stock of W92-X112-25?
You can fill out our help required form which you can use to request a quote for W92-X112-25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.