Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$25.64
Distributor | Stock | ||
---|---|---|---|
Newark
from US$34.62
|
No stock
|
Buy Now | |
Rapid Electronics
from US$79.99
|
80
in stock
|
Buy Now | |
Chip One Stop
from US$49.50
|
80
in stock
|
Buy Now | |
Avnet America
from US$56.44
|
-
|
Buy Now | |
RS Americas
from US$40.68
|
-
|
Buy Now | |
TTI Europe
from US$38.15
|
-
|
Buy Now | |
Relay Specialties
from US$25.64
|
-
|
Buy Now | |
TE Store
from US$95.52
|
-
|
Buy Now |
W91-X150-5=M6/M7/M9/W6/W7 |Potter&brumfield Te Connectivity W91-X150-5 | Newark Electronics |
Circuit Breakers W91-X150-5=M6/M7/M9/W6/W7 | Rapid Electronics |
Circuit Breaker Magnetic 1Pole 5A 277VAC 2-Pin | Avnet America |
W91-X150-5=M6/M7/M9/W6/W7 | TE Connectivity W91-X150-5 | RS Americas |
W91-X150-5 CIRCUIT BREAKER | TTI Europe |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
Special Order: W91-X150-5=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 65 VDC Magnetic Series Trip Without Black | Circuit Breaker | Part Number: W91-X150-5 | Internal Number: 4-1393254-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a W91-X150-5?
Additional datasheets, footprints and schematics for W91-X150-5 are listed on our Part Details page. You can also find images and similar parts to W91-X150-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W91-X150-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W91-X150-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W91-X150-5 fall under?
The W91-X150-5 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to W91-X150-5 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W91-X150-5 you can contact the distributor directly for product support, shipping queries etc.
Is the W91-X150-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W91-X150-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Avnet America and RS Americas have stock available or on a lead time for W91-X150-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W91-X150-5 often in real-time on the comparison pages.
What if I can't find stock of W91-X150-5?
You can fill out our help required form which you can use to request a quote for W91-X150-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.