Status: | Unknown |
---|---|
Series: | W9 Series |
RoHS: | Unknown |
Prices starting from US$19.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$26.06
|
59
in stock
|
Buy Now | |
TE Store
from US$55.98
|
131
in stock
|
Buy Now | |
RS Americas
from US$24.58
|
80
in stock
|
Buy Now | |
Newark Electronics
from US$24.35
|
59
in stock
|
Buy Now | |
element14
from US$24.57
|
59
in stock
|
Buy Now | |
Relay Specialties
from US$19.77
|
1
in stock
|
Buy Now | |
Avnet America
from US$21.45
|
-
|
Buy Now | |
TTI Europe
from US$21.21
|
-
|
Buy Now |
Product Range | W9 Series |
---|---|
Current Rating | 5A |
No. of Poles | 1 Pole |
Input Voltage VAC | 277V |
Interrupting Capacity | 5kA |
Trip Time | 20s |
Dielectric Strength | 1.5kV |
Operating Voltage | 277V |
W91-X112-5=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 277 VAC Magnetic Series Trip Without Black | Circuit Breaker | Part Number: W91-X112-5 | Internal Number: 3-1393254-0 | TE Connectivity | TE Store |
Circuit Breaker Magnetic Toggle Cur-Rtg 5A Vol-Rtg 277VAC 1 Pole W9 Series | TE Connectivity W91-X112-5 | RS Americas |
Circuit Breaker, Hydromagnetic, 1P, 277V, 5A | Newark Electronics |
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 5A | element14 |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
Circuit Breaker Magnetic Hydraulic 1Pole 5A 277VAC | Avnet America |
W91-X112-5 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W91-X112-5?
Additional datasheets, footprints and schematics for W91-X112-5 are listed on our Part Details page. You can also find images and similar parts to W91-X112-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W91-X112-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W91-X112-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W91-X112-5 fall under?
The W91-X112-5 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W91-X112-5 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W91-X112-5 you can contact the distributor directly for product support, shipping queries etc.
Is the W91-X112-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W91-X112-5 have stock available?
Authorised distributors including TE Store, RS Americas, Newark Electronics, element14 and Farnell have stock available or on a lead time for W91-X112-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W91-X112-5 often in real-time on the comparison pages.
What if I can't find stock of W91-X112-5?
You can fill out our help required form which you can use to request a quote for W91-X112-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.