Status: | Unknown |
---|---|
Series: | W9 Series |
RoHS: | Unknown |
Prices starting from US$28.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$36.81
|
No stock
|
Buy Now | |
RS Americas
from US$28.77
|
82
in stock
|
Buy Now | |
Heilind Electronics
from US$46.01
|
13
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$46.01
|
4
in stock
|
Buy Now | |
Newark Electronics
from US$35.68
|
-
|
Buy Now | |
element14
from US$31.33
|
-
|
Buy Now | |
TTI Europe
from US$43.13
|
-
|
Buy Now | |
TE Store
from US$100.29
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W9 Series |
---|---|
Current Rating | 40A |
No. of Poles | 1 Pole |
Input Voltage VAC | 277V |
Interrupting Capacity | 5kA |
Trip Time | 20s |
Dielectric Strength | 1.5kV |
Operating Voltage | 277V |
Circuit Breaker Hyd/Mag Togl 40A Panel 1 Pole 277VAC Stud Snap | TE Connectivity W91-X112-40 | RS Americas |
W91-X112-40=M6/M7/M9/W6/W7 | Heilind Electronics |
Circuit Breaker, Hydromagnetic, 1P, 277V, 40A | Newark Electronics |
W91-X112-40 CIRCUIT BREAKER | TTI Europe |
W91-X112-40=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 277 VAC Magnetic Series Trip Without Black | Circuit Breaker | Part Number: W91-X112-40 | Internal Number: 2-1393254-9 | TE Connectivity | TE Store |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
Where can I find additional details, specifications and documents for a W91-X112-40?
Additional datasheets, footprints and schematics for W91-X112-40 are listed on our Part Details page. You can also find images and similar parts to W91-X112-40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W91-X112-40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W91-X112-40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W91-X112-40 fall under?
The W91-X112-40 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W91-X112-40 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W91-X112-40 you can contact the distributor directly for product support, shipping queries etc.
Is the W91-X112-40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W91-X112-40 have stock available?
Authorised distributors including RS Americas, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and element14 have stock available or on a lead time for W91-X112-40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W91-X112-40 often in real-time on the comparison pages.
What if I can't find stock of W91-X112-40?
You can fill out our help required form which you can use to request a quote for W91-X112-40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.