Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$20.31
Distributor | Stock | ||
---|---|---|---|
RS Americas
from US$23.68
|
105
in stock
|
Buy Now | |
TE Store
from US$101.55
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$48.32
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$47.72
|
15
in stock
|
Buy Now | |
Chip One Stop
from US$58.50
|
15
in stock
|
Buy Now | |
Relay Specialties
from US$20.31
|
3
in stock
|
Buy Now | |
Avnet America
from US$62.43
|
-
|
Buy Now | |
TTI Europe
from US$37.06
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Circuit Breaker Magnetic Toggle Cur-Rtg 2A Vol-Rtg 277VAC W9 Series | TE Connectivity W91-X112-2 | RS Americas |
W91-X112-2=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 277 VAC Magnetic Series Trip Without Black | Circuit Breaker | Part Number: W91-X112-2 | Internal Number: 2-1393254-4 | TE Connectivity | TE Store |
W91-X112-2=M6/M7/M9/W6/W7 Rohs Compliant: Yes |Potter&brumfield Te Connectivity W91-X112-2 | Newark Electronics |
Circuit Breakers W91-X112-2 M6/M7/M9/W6/W7 | Rapid Electronics |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
Circuit Breaker Magnetic Hydraulic 1Pole 2A 277VAC | Avnet America |
W91-X112-2 CIRCUIT BREAKER | TTI Europe |
Where can I find additional details, specifications and documents for a W91-X112-2?
Additional datasheets, footprints and schematics for W91-X112-2 are listed on our Part Details page. You can also find images and similar parts to W91-X112-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W91-X112-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W91-X112-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W91-X112-2 fall under?
The W91-X112-2 is listed under Circuit Protection > More Circuit Protection.
Can I view similar or alternative parts?
You can view similar parts to W91-X112-2 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W91-X112-2 you can contact the distributor directly for product support, shipping queries etc.
Is the W91-X112-2 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W91-X112-2 have stock available?
Authorised distributors including RS Americas, TE Store, Newark Electronics, Rapid Electronics and Chip One Stop have stock available or on a lead time for W91-X112-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W91-X112-2 often in real-time on the comparison pages.
What if I can't find stock of W91-X112-2?
You can fill out our help required form which you can use to request a quote for W91-X112-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.