W91-X112-1 Circuit Protection by TE Connectivity

W91-X112-1=M6/M7/M9/W6/W7

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$55.40

Distributor Stock
Logo for Newark
Newark
from US$60.44
17
in stock
Buy Now
Logo for Rapid Electronics
Rapid Electronics
from US$95.96
17
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$55.40
17
in stock
Buy Now
Logo for TE Store
TE Store
from US$100.29
7
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$104.45
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Alternative Descriptions

W91-X112-1=M6/M7/M9/W6/W7 |Potter&brumfield Te Connectivity W91-X112-1 | Newark Electronics
Circuit Breakers W91-X112-1 M6/M7/M9/W6/W7 | Rapid Electronics
W91-X112-1=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 277 VAC Magnetic Series Trip Without Black | Circuit Breaker | Part Number: W91-X112-1 | Internal Number: 2-1393254-1 | TE Connectivity | TE Store
Circuit Breaker Magnetic Hydraulic 1Pole 1A 277VAC | Avnet America
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W91-X112-1?

Additional datasheets, footprints and schematics for W91-X112-1 are listed on our Part Details page. You can also find images and similar parts to W91-X112-1 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W91-X112-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W91-X112-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W91-X112-1 fall under?

The W91-X112-1 is listed under Circuit Protection > More Circuit Protection.

Can I view similar or alternative parts?

You can view similar parts to W91-X112-1 when available in the More Circuit Protection range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W91-X112-1 you can contact the distributor directly for product support, shipping queries etc.

Is the W91-X112-1 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W91-X112-1 have stock available?

Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, TE Store and Avnet America have stock available or on a lead time for W91-X112-1.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W91-X112-1 often in real-time on the comparison pages.

What if I can't find stock of W91-X112-1?

You can fill out our help required form which you can use to request a quote for W91-X112-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay