W91-X1110-20 Fuses & Circuit Protection by TE Connectivity

CIRCUIT BREAKER HYDROMAGNETIC 1P 277V 20A

Status: Unknown
Series: W9 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$22.50

Distributor Stock
Logo for Farnell
Farnell
from US$24.28
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$22.50
-
Buy Now
Logo for RS Americas
RS Americas
from US$34.94
-
Buy Now
Logo for element14
element14
from US$26.36
-
Buy Now
Logo for TE Store
TE Store
from US$62.10
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Product Range W9 Series
Current Rating 20A
No. of Poles 1 Pole
Input Voltage VAC 277V
Interrupting Capacity 5kA
Trip Time 100s
Dielectric Strength 1.5kV
Operating Voltage 277V

Alternative Descriptions

Circuit Breaker, Hydromagnetic, 1P, 277V, 20A | Newark Electronics
TE | RS Americas
CIRCUIT BREAKER, HYDROMAGNETIC, 1P, 277V, 20A | element14
Special Order: W91-X1110-20=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: Black Operating Voltage: 277 VAC Magnetic Series Trip Without Black | Circuit Breaker | Part Number: W91-X1110-20 | Internal Number: 1-1393254-8 | TE Connectivity | TE Store
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W91-X1110-20?

Additional datasheets, footprints and schematics for W91-X1110-20 are listed on our Part Details page. You can also find images and similar parts to W91-X1110-20 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W91-X1110-20 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W91-X1110-20 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W91-X1110-20 fall under?

The W91-X1110-20 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.

Can I view similar or alternative parts?

You can view similar parts to W91-X1110-20 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W91-X1110-20 you can contact the distributor directly for product support, shipping queries etc.

Is the W91-X1110-20 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W91-X1110-20 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14, TE Store and Farnell have stock available or on a lead time for W91-X1110-20.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W91-X1110-20 often in real-time on the comparison pages.

What if I can't find stock of W91-X1110-20?

You can fill out our help required form which you can use to request a quote for W91-X1110-20 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay