W88AHPX-24 Relays by Struthers-Dunn

RELAY, DPDT, 240VAC, 28VDC, 10A

Status: Unknown
Series: 88HP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration DPDT
Coil Voltage 120VAC
Contact Current 10A
Product Range 88HP Series
Relay Mounting Socket
Coil Type Non Latching
Contact Voltage VAC 240VAC
Contact Voltage VDC 28VDC
RoHS Compliant No

Alternative Descriptions

Relay, Dpdt, 240Vac, 28Vdc, 10A | Newark Electronics
Hermetically Sealed Relay10 Amp | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a W88AHPX-24?

Additional datasheets, footprints and schematics for W88AHPX-24 are listed on our Part Details page. You can also find images and similar parts to W88AHPX-24 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for W88AHPX-24 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W88AHPX-24 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does W88AHPX-24 fall under?

The W88AHPX-24 is listed under Switches & Relays > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to W88AHPX-24 when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the W88AHPX-24 you can contact the distributor directly for product support, shipping queries etc.

Is the W88AHPX-24 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for W88AHPX-24 have stock available?

Authorised distributors including Newark Electronics and Relay Specialties have stock available or on a lead time for W88AHPX-24.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for W88AHPX-24 often in real-time on the comparison pages.

What if I can't find stock of W88AHPX-24?

You can fill out our help required form which you can use to request a quote for W88AHPX-24 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay