Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$6.26
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$7.44
|
No stock
|
Buy Now | |
Sager
from US$6.90
|
100
in stock
|
Buy Now | |
Heilind Electronics
from US$8.01
|
75
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$8.01
|
25
in stock
|
Buy Now | |
RS Americas
from US$8.65
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$8.34
|
-
|
Buy Now | |
Avnet America
from US$6.26
|
-
|
Buy Now | |
element14
from US$13.47
|
-
|
Buy Now | |
TTI Europe
from US$6.26
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
RoHS Compliant | YES |
---|
Capacitance Touch Sensor Modules Touch Sensor L-shape without FG terminal | Sager |
TOUCH SENSOR, FG TERMINAL I-SHAPE | Heilind Electronics |
Touch Sensor, L-shape, w/o FG terminal | Omron Electronic Components W7ED-11L | RS Americas |
Capacitive Touch Sensor, Open Collector | Newark Electronics |
Touch Sensor 1 Key 25pF 5V to 15V L Shaped | Avnet America |
CAPACITANCE TYPE TOUCH SENSOR | TTI Europe |
Capacitive Touch Sensor | Relay Specialties |
Where can I find additional details, specifications and documents for a W7ED-11L?
Additional datasheets, footprints and schematics for W7ED-11L are listed on our Part Details page. You can also find images and similar parts to W7ED-11L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W7ED-11L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W7ED-11L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W7ED-11L fall under?
The W7ED-11L is listed under Sensors & Transducers > Sensors > Proximity Sensors / Proximity Switches > Capacitive Proximity Sensors.
Can I view similar or alternative parts?
You can view similar parts to W7ED-11L when available in the Capacitive Proximity Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W7ED-11L you can contact the distributor directly for product support, shipping queries etc.
Is the W7ED-11L RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for W7ED-11L have stock available?
Authorised distributors including Sager, Heilind Electronics, Heilind Electronics Asia, RS Americas and Newark Electronics have stock available or on a lead time for W7ED-11L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W7ED-11L often in real-time on the comparison pages.
What if I can't find stock of W7ED-11L?
You can fill out our help required form which you can use to request a quote for W7ED-11L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.