Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Clamp / Clip Type | Screw Mount Flat Cable Clamp |
---|---|
Internal Diameter | - |
Cable Clamp / Clip Material | PP (Polypropylene) |
Cable Clamp / Clip Colour | Black |
External Length | 51mm |
External Width | 33mm |
Height | 9mm |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Accessory Type | 26 Way Flat Cable Clamp |
Body Length | 51mm |
Cable Diameter Max | 33mm |
External Length / Height | 9mm |
Fixing Centres | 42mm |
CLAMP, CABLE, 26WAY | element14 |
Where can I find additional details, specifications and documents for a W7700A?
Additional datasheets, footprints and schematics for W7700A are listed on our Part Details page. You can also find images and similar parts to W7700A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W7700A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W7700A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W7700A fall under?
The W7700A is listed under Cable Wire & Cable Assemblies > Cable Management > Cable Clamps / Cable Clips.
Can I view similar or alternative parts?
You can view similar parts to W7700A when available in the Cable Clamps / Cable Clips range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W7700A you can contact the distributor directly for product support, shipping queries etc.
Is the W7700A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W7700A have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for W7700A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W7700A often in real-time on the comparison pages.
What if I can't find stock of W7700A?
You can fill out our help required form which you can use to request a quote for W7700A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.