Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Outlets | 9Outlets |
---|---|
Supply Voltage V AC | 250V |
Current Rating | 10A |
Length - Metric | 482.6mm |
External Width - Metric | 482.6mm |
Cable Length - Metric | 2m |
Length - Imperial | 19" |
External Width - Imperial | 19" |
Cable Length - Imperial | 6.56ft |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Approval Bodies | CE CSA UL VDE |
Colour | Silver |
Voltage Rating VAC | 250V |
MAINS POWER, 9XC14, 1XC13, 19", SWITCH | element14 |
Where can I find additional details, specifications and documents for a W7301S/9 SW/SI?
Additional datasheets, footprints and schematics for W7301S/9 SW/SI are listed on our Part Details page. You can also find images and similar parts to W7301S/9 SW/SI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W7301S/9 SW/SI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W7301S/9 SW/SI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W7301S/9 SW/SI fall under?
The W7301S/9 SW/SI is listed under Electrical & Lighting > Enclosures Racks & Accessories > Cabinet & Rack Accessories.
Can I view similar or alternative parts?
You can view similar parts to W7301S/9 SW/SI when available in the Cabinet & Rack Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W7301S/9 SW/SI you can contact the distributor directly for product support, shipping queries etc.
Is the W7301S/9 SW/SI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W7301S/9 SW/SI have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for W7301S/9 SW/SI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W7301S/9 SW/SI often in real-time on the comparison pages.
What if I can't find stock of W7301S/9 SW/SI?
You can fill out our help required form which you can use to request a quote for W7301S/9 SW/SI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.