Status: | Unknown |
---|---|
Series: | Mini-Con-X Series |
RoHS: | Unknown |
Product Range | Mini-Con-X Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Solder Pin |
Coupling Style | Twist Lock |
Contact Material | Copper Alloy |
Circular Conn, Plug, 8Pos, Cable | Newark Electronics |
CIRCULAR CONN, PLUG, 8POS, CABLE | element14 |
Standard Circular Connector Cbl 8p M Pins Sldr Cbl sz 0.26-0.285 | Sager |
Where can I find additional details, specifications and documents for a W6A82-8PG-528?
Additional datasheets, footprints and schematics for W6A82-8PG-528 are listed on our Part Details page. You can also find images and similar parts to W6A82-8PG-528 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W6A82-8PG-528 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W6A82-8PG-528 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W6A82-8PG-528 fall under?
The W6A82-8PG-528 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to W6A82-8PG-528 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W6A82-8PG-528 you can contact the distributor directly for product support, shipping queries etc.
Is the W6A82-8PG-528 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W6A82-8PG-528 have stock available?
Authorised distributors including Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for W6A82-8PG-528.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W6A82-8PG-528 often in real-time on the comparison pages.
What if I can't find stock of W6A82-8PG-528?
You can fill out our help required form which you can use to request a quote for W6A82-8PG-528 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.