Status: | Unknown |
---|---|
Series: | Mini-Con-X Series |
RoHS: | Unknown |
Product Range | Mini-Con-X Series |
---|---|
Circular Connector Shell Style | Straight Plug |
No. of Contacts | 8Contacts |
Circular Contact Type | Crimp Socket |
Coupling Style | Twist Lock |
Contact Material | Copper Alloy |
RoHS Compliant | Yes |
Circular Conn, Plug, 8Pos, Cable | Newark Electronics |
Standard Circular Connector Cbl 8p F Sock Crimp Cbl sz 0.22-0.25 | Sager |
Where can I find additional details, specifications and documents for a W6A80-8SG-522?
Additional datasheets, footprints and schematics for W6A80-8SG-522 are listed on our Part Details page. You can also find images and similar parts to W6A80-8SG-522 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W6A80-8SG-522 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W6A80-8SG-522 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W6A80-8SG-522 fall under?
The W6A80-8SG-522 is listed under Connectors > Circular Connectors & Components > Circular Industrial Connectors.
Can I view similar or alternative parts?
You can view similar parts to W6A80-8SG-522 when available in the Circular Industrial Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W6A80-8SG-522 you can contact the distributor directly for product support, shipping queries etc.
Is the W6A80-8SG-522 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W6A80-8SG-522 have stock available?
Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for W6A80-8SG-522.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W6A80-8SG-522 often in real-time on the comparison pages.
What if I can't find stock of W6A80-8SG-522?
You can fill out our help required form which you can use to request a quote for W6A80-8SG-522 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.