Status: | Unknown |
---|---|
Series: | W6 Series |
RoHS: | Unknown |
Prices starting from US$69.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$86.12
|
14
in stock
|
Buy Now | |
TE Store
from US$244.16
|
35
in stock
|
Buy Now | |
Newark Electronics
from US$79.97
|
14
in stock
|
Buy Now | |
element14
from US$80.74
|
14
in stock
|
Buy Now | |
Avnet America
from US$69.37
|
-
|
Buy Now | |
RS Americas
from US$77.19
|
-
|
Buy Now | |
TTI Europe
from US$75.00
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Product Range | W6 Series |
---|---|
Current Rating | 30A |
No. of Poles | 3 Pole |
Input Voltage VAC | 277V |
Interrupting Capacity | 2.5kA |
Trip Time | 20s |
Dielectric Strength | 1.5kV |
Operating Voltage | 277VAC |
W69-X2Q12-30=M6/M7/M9/W6/W7 Circuit Breaker Type: Magnetic Circuit Function: Series Trip Illuminated: Without Actuator Color: White Operating Voltage: 277 VAC 415 VAC 240 VAC Magnetic Series Trip Without White | Circuit Breaker | Part Number: W69-X2Q12-30 | Internal Number: 9-1393253-1 | TE Connectivity | TE Store |
Circuit Breaker, Hydromagnetic, 3P, 277V, 30A | Newark Electronics |
CIRCUIT BREAKER, HYDROMAGNETIC, 3P, 277V, 30A | element14 |
Circuit Breaker Magnetic Hydraulic 3Pole 30A 277VAC | Avnet America |
Circuit Breaker Hyd/Mag Togl Cur-Rtg 30A Panel 3 Pole Vol-Rtg 277VAC | TE Connectivity W69-X2Q12-30 | RS Americas |
W69-X2Q12-30 CIRCUIT BREAKER | TTI Europe |
TYCO P&B MAGNETIC HYDRAULIC CI | Relay Specialties |
Where can I find additional details, specifications and documents for a W69-X2Q12-30?
Additional datasheets, footprints and schematics for W69-X2Q12-30 are listed on our Part Details page. You can also find images and similar parts to W69-X2Q12-30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for W69-X2Q12-30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view W69-X2Q12-30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does W69-X2Q12-30 fall under?
The W69-X2Q12-30 is listed under Electronic & Electrical Components > Fuses & Circuit Protection > Circuit Breakers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to W69-X2Q12-30 when available in the Circuit Breakers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the W69-X2Q12-30 you can contact the distributor directly for product support, shipping queries etc.
Is the W69-X2Q12-30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for W69-X2Q12-30 have stock available?
Authorised distributors including TE Store, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for W69-X2Q12-30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for W69-X2Q12-30 often in real-time on the comparison pages.
What if I can't find stock of W69-X2Q12-30?
You can fill out our help required form which you can use to request a quote for W69-X2Q12-30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.